Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Wire-to-Board |
---|---|
Current Rating | 7A |
Features | Friction Lock |
Leaded Process Compatible | No |
Mounting Type | Through Hole |
Peak Reflow Compatible (260 C) | No |
RoHS Compliant | No |
Wire-Board Connector Header 2Pos, 3.96Mm | Newark Electronics |
Conn Wire to Board HDR 2 POS 3.96mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 641210-2?
Additional datasheets, footprints and schematics for 641210-2 are listed on our Part Details page. You can also find images and similar parts to 641210-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641210-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641210-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641210-2 fall under?
The 641210-2 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 641210-2 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641210-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 641210-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641210-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 641210-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641210-2 often in real-time on the comparison pages.
What if I can't find stock of 641210-2?
You can fill out our help required form which you can use to request a quote for 641210-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.