Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.27
|
299
in stock
|
Buy Now | |
Newark Electronics
from US$4.30
|
299
in stock
|
Buy Now | |
Rapid Electronics
from US$3.57
|
299
in stock
|
Buy Now | |
Chip One Stop
from US$2.94
|
299
in stock
|
Buy Now | |
Future Electronics
from US$2.00
|
-
|
Buy Now | |
Avnet America
from US$1.67
|
-
|
Buy Now | |
Boersig
from US$2.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 6 |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Retention Within Housing | Without |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 8.89µm, 150 – 350µin |
Mating Post Length | 10.16mm, .4in |
Contact Current Rating (Max) | 7A |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Finish | Bright |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Connector Height | .425in, 10.8mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Length | .312in, 7.92mm |
コネクタの高さ | 10.8mm |
Operating Voltage | 600VAC |
Housing Material | Polyester |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Natural |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
CSA Rating | Certified |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Circuit Application | Power |
Packaging Method | Package |
Packaging Quantity | 750 |
実装方法 | Package |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Header Type | Unshrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Frctn Lk Hdr Str 6P Square Post Gold |Amp Te Connectivity 641208-6 | Newark Electronics |
FRCTN LK HDR STR 6P Square post gold | Rapid Electronics |
TE Connectivity 06P MTA156 HDR ASSY FL ST 30AU Board Connector 6 Contact(s) 1 Row(s) Male Straight 0.156 inch Pitch Solder Terminal Natural Insulator Receptacle | Distrelec |
MTA-156 6 Position Through-Hole Single Row Straight Wire to Board Header | Future Electronics |
Conn Wire to Board HDR 6 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | MTA-156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | MTA-156 Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 641208-6?
Additional datasheets, footprints and schematics for 641208-6 are listed on our Part Details page. You can also find images and similar parts to 641208-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641208-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641208-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641208-6 fall under?
The 641208-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 641208-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641208-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 641208-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641208-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 641208-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641208-6 often in real-time on the comparison pages.
What if I can't find stock of 641208-6?
You can fill out our help required form which you can use to request a quote for 641208-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.