6412 Kits & Assortments - Miscellaneous by Crydom

IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$38.34

Distributor Stock
Logo for RS
RS
from US$244.30
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$90.69
99
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$75.48
99
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$38.34
6
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$72.34
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,sip |Sensata/crydom 6412 | Newark Electronics
Output Module Buffered 280VAC 5VDC Non-invert | Rapid Electronics
Module I/O Microprocessor 5 VDC Buffered | Sensata - Crydom 6412 | RS Americas
MODULE BUFFERED 280VAC 5VDC | TTI Europe
Buffered I/O Module | Relay Specialties


6412 Office & Computer by Blonder Tongue

Trunk Grade Four Way Splitter 10Mhz ~ 2150MHz LPD-4P

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6412?

Additional datasheets, footprints and schematics for 6412 are listed on our Part Details page. You can also find images and similar parts to 6412 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6412 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6412 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6412 fall under?

The 6412 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to 6412 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6412 you can contact the distributor directly for product support, shipping queries etc.

Is the 6412 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6412 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, RS Americas, RS and TTI Europe have stock available or on a lead time for 6412.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6412 often in real-time on the comparison pages.

What if I can't find stock of 6412?

You can fill out our help required form which you can use to request a quote for 6412 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay