Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Area Plating Thickness | 2.03µm, 80µin |
---|---|
Contact Termination Area Plating Thickness | 80µin, 2.03µm |
Contact Underplating Material | Nickel |
Contact Type | Socket |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Wire Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 14.24A |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Retention Within Housing | With |
Crimp Area Plating Finish | Matte |
Contact Orientation | Straight |
Wire Size | .2mm², 24AWG |
Insulation Resistance | 5000 |
Operating Voltage | 600VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
For Use With | MTA-156 Connectors |
Wire Type | Stranded |
Comment | Used for field repair or wire gauge change. |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Product Type | Contact |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | IDC |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Mta .156 Contact Gpbr |Amp Te Connectivity 641146-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 641146-3?
Additional datasheets, footprints and schematics for 641146-3 are listed on our Part Details page. You can also find images and similar parts to 641146-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641146-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641146-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641146-3 fall under?
The 641146-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 641146-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641146-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 641146-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641146-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 641146-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641146-3 often in real-time on the comparison pages.
What if I can't find stock of 641146-3?
You can fill out our help required form which you can use to request a quote for 641146-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.