Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1112285 |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
2,716
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
19,407
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
19,407
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
19,407
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
2,716
in stock
|
Buy Now | |
element14
from US$0.32
|
2,716
in stock
|
Buy Now | |
TE Store
from US$0.61
|
133
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Fully Insulated | No |
Plating Material | Pre-Tin |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Barrel Type | Closed |
Wire Size | 1.04 – 2.62mm², 16 – 14AWG, 2050 – 5180CMA |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Width | .11in, 2.79mm |
Mating Tab Thickness | .8mm, .032in |
Accepts Wire Insulation Diameter Range | 4.32mm, .17in |
Overall Length | .8in, 20.356mm |
Voltage (Max) | 300V |
CSA Certified | Yes |
RU (UL Component Program) | Approved |
Wire Insulation Support | With |
Barrel Color | Blue |
Packaging Method | Package |
Packaging Quantity | 4000 |
Terminates To | Wire & Cable |
Insertion Force | Low |
Sealable | No |
Wire Stop | Yes |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
RECEPT PIDG FASTON 16-14 110 | Rapid Electronics |
TE Connectivity - AMP FASTON 110 RECEPT PIDG FASTON 16-14 | Distrelec |
Terminal, Female Disconnect, 0.11In Blue | Newark Electronics |
TERMINAL, FEMALE DISCONNECT, 0.11IN BLUE | element14 |
RECEPT,PIDG FASTON 16-14 110 Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Mating Tab Width: 2.79 mm Receptacle 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Quick Disconnect | Part Number: 640931-2 | Internal Number: 640931-2 | Alias Number: 1112285 | TE Connectivity | TE Store |
RECEPT | Future Electronics |
Quick Disconnect Terminal 14-16AWG F 20.32mm 4.06mm Tin Tape | Avnet America |
Receptacle, PIDG Faston 16-14 110 | TE Connectivity 640931-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 110 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 110 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2.8mm x 0.81mm |
Tab Size - Imperial | 0.11" x 0.032" |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | Blue |
Conductor Area CSA | 2.62mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 640931-2?
Additional datasheets, footprints and schematics for 640931-2 are listed on our Part Details page. You can also find images and similar parts to 640931-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640931-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640931-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640931-2 fall under?
The 640931-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 640931-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640931-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 640931-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640931-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 640931-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640931-2 often in real-time on the comparison pages.
What if I can't find stock of 640931-2?
You can fill out our help required form which you can use to request a quote for 640931-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.