Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Insulation Material | Nylon |
Plating Material | Pre-Tin |
Barrel Type | Closed |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Wire Size | 22 – 18AWG, .26 – .96mm² |
Accepts Wire Insulation Diameter Range | .135in, 3.43mm |
Mating Tab Width | .11in, 2.79mm |
Mating Tab Thickness | .032in, .8mm |
Overall Length | .8in, 20.356mm |
Voltage (Max) | 300V |
RU (UL Component Program) | Approved |
CSA Certified | Yes |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Quantity | 5000 |
Packaging Method | Box |
Terminates To | Wire & Cable |
Insertion Force | Low |
Sealable | No |
Wire Stop | Yes |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Recept,pidg Faston 22-18 110 Rohs Compliant: Yes |Amp Te Connectivity 640924-1 | Newark Electronics |
Receptacle, PIDG Faston 22-18 110 | TE Connectivity 640924-1 | RS Americas |
Quick Disconnect Terminal 18-22AWG F 20.32mm 4.1mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 640924-1?
Additional datasheets, footprints and schematics for 640924-1 are listed on our Part Details page. You can also find images and similar parts to 640924-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640924-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640924-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640924-1 fall under?
The 640924-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 640924-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640924-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640924-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640924-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell, Avnet America and Power and Signal Group have stock available or on a lead time for 640924-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640924-1 often in real-time on the comparison pages.
What if I can't find stock of 640924-1?
You can fill out our help required form which you can use to request a quote for 640924-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.