Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 405769969 |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
10,703
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
114,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
48,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
22,800
in stock
|
Buy Now | |
TE Store
from US$0.48
|
13,132
in stock
|
Buy Now | |
element14
from US$0.37
|
10,703
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
10,505
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
8,000
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
3,256
in stock
|
Buy Now | |
RS
from US$0.23
|
-
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
Carlton-Bates
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Insulation Material | Nylon |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Barrel Type | Closed |
Terminal Orientation | Straight |
Crimp Type | Compression |
Terminal Type | Receptacle |
Overall Length | 20.356mm, .8in |
Accepts Wire Insulation Diameter Range | 3.43mm, .135in |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 22 – 18AWG, .26 – .96mm² |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Voltage (Max) | 300V |
RU (UL Component Program) | Approved |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | Yes |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
RECEPT,PIDG FASTON 22-18 187 | Heilind Electronics |
RECEPT,PIDG FASTON 22-18 187 Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .26 – .96 mm² Wire Size: 509 – 1900 CMA Mating Tab Width: 4.75 mm Receptacle 22 – 18 AWG .26 – .96 mm² 509 – 1900 CMA | Quick Disconnect | Part Number: 640917-2 | Internal Number: 640917-2 | Alias Number: 405769969 | TE Connectivity | TE Store |
FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED | element14 |
Terminal, Female Disconnect, 0.187In Red | Newark Electronics |
Quick Disconnect Terminal 18-22AWG F 20.32mm 5.8mm Tin Tape | Avnet America |
Terminal, Female Quick Disconnect, Red, 22AWG, Nylon, Brass, Faston 187 Series | TE Connectivity 640917-2 | RS Americas |
Receptacle terminal, PIDG FASTON 187,red | RS |
PIDG Series Faston 22-18 AWG Straight Insulated Quick Disconnect Receptacle | Future Electronics |
Disconnect, Female | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 187 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 22AWG |
Where can I find additional details, specifications and documents for a 640917-2?
Additional datasheets, footprints and schematics for 640917-2 are listed on our Part Details page. You can also find images and similar parts to 640917-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640917-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640917-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640917-2 fall under?
The 640917-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 640917-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640917-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 640917-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640917-2 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Heilind Electronics Asia, TE Store and element14 have stock available or on a lead time for 640917-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640917-2 often in real-time on the comparison pages.
What if I can't find stock of 640917-2?
You can fill out our help required form which you can use to request a quote for 640917-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.