Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Fully Insulated | No |
---|---|
Plating Material | Tin |
Insulation Material | Nylon |
Barrel Type | Closed |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Crimp Type | Compression |
Overall Length | 20.356mm, .8in |
Accepts Wire Insulation Diameter Range | 3.43mm, .135in |
Mating Tab Width | 5.21mm, .205in |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 22 – 18AWG, .26 – .96mm² |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Voltage (Max) | 300V |
CSA Certified | Yes |
RU (UL Component Program) | Approved |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Method | Reel |
Packaging Quantity | 3500 |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | Yes |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Where can I find additional details, specifications and documents for a 640908-1?
Additional datasheets, footprints and schematics for 640908-1 are listed on our Part Details page. You can also find images and similar parts to 640908-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640908-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640908-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640908-1 fall under?
The 640908-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 640908-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640908-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640908-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640908-1 have stock available?
There is no stock from authorised distributors for 640908-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640908-1 often in real-time on the comparison pages.
What if I can't find stock of 640908-1?
You can fill out our help required form which you can use to request a quote for 640908-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.