Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1098176 |
Prices starting from US$0.48
Plating Material | Tin |
---|---|
Insulation Material | Nylon |
Fully Insulated | No |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Closed |
Crimp Type | Compression |
Accepts Wire Insulation Diameter Range | .25in, 6.35mm |
Mating Tab Thickness | .81mm, .032in |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Overall Length | 1.012in, 25.75mm |
Voltage (Max) | 300V |
RU (UL Component Program) | Approved |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Yellow |
Packaging Quantity | 2000 |
Packaging Method | Reel |
Insertion Force | Normal |
Insulated | Yes |
Terminates To | Wire & Cable |
Wire Stop | Yes |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Recept,pidg Faston 12-10 250 Rohs Compliant: Yes |Amp Te Connectivity 640906-1 | Newark Electronics |
Quick Disconnect Terminal 10-12AWG F 25.7mm 7.62mm Tin Strip | Avnet America |
Receptacle, PIDG Faston 12-10 250 | TE Connectivity 640906-1 | RS Americas |
RECEPT,PIDG FASTON 12-10 250 Quick Disconnect Terminal Type: Receptacle Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Mating Tab Width: 6.35 mm Receptacle 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Quick Disconnect | Part Number: 640906-1 | Internal Number: 640906-1 | Alias Number: 1098176 | TE Connectivity | TE Store |
QD TERM 10-12AWG F 25.7MM 7.62MM TIN STRP | Avnet Abacus |
Where can I find additional details, specifications and documents for a 640906-1?
Additional datasheets, footprints and schematics for 640906-1 are listed on our Part Details page. You can also find images and similar parts to 640906-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640906-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640906-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640906-1 fall under?
The 640906-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 640906-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640906-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640906-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640906-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and TE Store have stock available or on a lead time for 640906-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640906-1 often in real-time on the comparison pages.
What if I can't find stock of 640906-1?
You can fill out our help required form which you can use to request a quote for 640906-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.