Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.42
|
75
in stock
|
Buy Now | |
TTI Europe
from US$1.06
|
18,300
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
4,142
in stock
|
Buy Now | |
Distrelec
from US$4.76
|
836
in stock
|
Buy Now | |
Rapid Electronics
from US$1.36
|
794
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
781
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
781
in stock
|
Buy Now | |
Heilind Electronics
from US$1.02
|
316
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.02
|
105
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,500
in stock
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
RS Americas
from US$1.40
|
-
|
Buy Now | |
element14
from US$1.12
|
-
|
Buy Now | |
Boersig
from US$1.40
|
-
|
Buy Now | |
TE Store
from US$1.24
|
-
|
Buy Now | |
Farnell
from US$1.91
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Power Positions | 5 |
PCB Mount Orientation | Vertical |
Number of Positions | 5 |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Multiple Contact Types | Without |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Contact Current Rating (Max) | 12A |
Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.6mm, .063in |
Operating Voltage | 600VAC |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | Nylon |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Mating Retention | With |
Mating Retention Type | Positive Lock |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Quantity | 100 |
Packaging Method | Bag/Box |
Product Type | Header |
Sealable | No |
Connector System | Wire-to-Board |
Contact Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .145in, 3.69mm |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
1X05P UMNL SKT HDR STR V0 | TTI Europe |
Universal MATE-N-LOK 5 Position Through-Hole Single Row Straight Pin Header | Future Electronics |
TE Connectivity - AMP PCB Receptacle, Female, 12A, 600V, Contacts - 5 | Distrelec |
Pin&Socket Connectors 5P HDR ASSY UMNL | Rapid Electronics |
Pin & Socket Connectors 5P Hdr Assy Umnl |Amp Te Connectivity 640901-1 | Newark Electronics |
05P UMNL HDR ASSY 94VO | Heilind Electronics |
5w pcb vertical socket header | RS |
Conn Power SKT 5 POS 6.35mm Solder ST Thru-Hole 5 Terminal 1 Port | Avnet Abacus |
Conn | RS Americas |
HEADER, SOCKET, 5WAY | element14 |
05P UMNL SOK HDR ASSY 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 5 | Rectangular Power Connector | Part Number: 640901-1 | Internal Number: 640901-1 | 6.35 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
No. of Contacts | 5Contacts |
Gender | Receptacle |
Pitch Spacing | 6.35mm |
Contact Termination Type | Through Hole |
No. of Rows | 1 Row, 1Rows |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA UL VDE |
Colour | White |
Contact Resistance | 3.5mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 15A |
Flammability Rating | UL94V-2 |
Insulation Resistance | 1000Mohm |
Material | Nylon |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 1.8mm |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 640901-1?
Additional datasheets, footprints and schematics for 640901-1 are listed on our Part Details page. You can also find images and similar parts to 640901-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640901-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640901-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640901-1 fall under?
The 640901-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 640901-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640901-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640901-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640901-1 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Distrelec, Rapid Electronics and Newark Electronics have stock available or on a lead time for 640901-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640901-1 often in real-time on the comparison pages.
What if I can't find stock of 640901-1?
You can fill out our help required form which you can use to request a quote for 640901-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.