Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.89
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.08
|
625
in stock
|
Buy Now | |
TE Store
from US$3.56
|
4,565
in stock
|
Buy Now | |
Boersig
from US$3.08
|
1,202
in stock
|
Buy Now | |
Newark Electronics
from US$3.76
|
625
in stock
|
Buy Now | |
Rapid Electronics
from US$2.98
|
625
in stock
|
Buy Now | |
Chip One Stop
from US$3.22
|
625
in stock
|
Buy Now | |
Farnell
from US$4.04
|
500
in stock
|
Buy Now | |
Avnet America
from US$1.89
|
218
in stock
|
Buy Now | |
Conrad
from US$4.60
|
72
in stock
|
Buy Now | |
Heilind Electronics
from US$3.37
|
31
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.37
|
10
in stock
|
Buy Now | |
RS Americas
from US$3.79
|
-
|
Buy Now | |
TTI Europe
from US$3.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Power Positions | 5 |
Number of Positions | 5 |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 12A |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Inline |
Contact Mating Area Plating Thickness | .76 – .91µm, 30 – 36µin |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | .069in, 1.6mm |
Length | 33.02mm |
Height | 7.62mm |
Width | 13.97mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Centerline (Pitch) | .25in, 6.35mm |
Housing Material | Nylon |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA Rating | Certified |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Mating Retention Type | Positive Lock |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Retention | With |
Mating Alignment Type | Polarization |
Panel Mount Feature | Without |
Strain Relief | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Quantity | 100 |
Packaging Method | Bag/Box |
Connector System | Wire-to-Board |
Contact Type | Socket |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Sealable | No |
Termination Post & Tail Length | .145in, 3.69mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
05P UMNL HDR ASSY 94VO LF Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 5 | Rectangular Power Connector | Part Number: 640901-3 | Internal Number: 640901-3 | 6.35 mm | TE Connectivity | TE Store |
Pin & Socket Connectors Hdr Skt 1X05C Vrt V0 |Amp Te Connectivity 640901-3 | Newark Electronics |
Pin&Socket Connectors HDR SKT 1X05C VRT V0 | Rapid Electronics |
TE Connectivity - AMP PWR CONN 05P UMNL HDR ASSY 94VO LF | Distrelec |
CONN, HDR, 5POS, TH | Farnell |
Conn Power SKT 5 POS 6.35mm Solder ST Thru-Hole 5 Terminal 1 Port | Avnet America |
Content: 1 pc(s) | Conrad |
05P UMNL HDR ASSY 94VO LF | Heilind Electronics |
UNIVERSAL MATE-N-LOK | RS Americas |
Where can I find additional details, specifications and documents for a 640901-3?
Additional datasheets, footprints and schematics for 640901-3 are listed on our Part Details page. You can also find images and similar parts to 640901-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640901-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640901-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640901-3 fall under?
The 640901-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 640901-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640901-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 640901-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640901-3 have stock available?
Authorised distributors including TE Store, Boersig, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 640901-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640901-3 often in real-time on the comparison pages.
What if I can't find stock of 640901-3?
You can fill out our help required form which you can use to request a quote for 640901-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.