Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.96
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$2.96
|
585
in stock
|
Buy Now | |
Newark Electronics
from US$4.43
|
4,230
in stock
|
Buy Now | |
Rapid Electronics
from US$3.13
|
4,230
in stock
|
Buy Now | |
Chip One Stop
from US$3.11
|
4,230
in stock
|
Buy Now | |
Distrelec
from US$4.11
|
4,230
in stock
|
Buy Now | |
CoreStaff
from US$5.35
|
2,337
in stock
|
Buy Now | |
Avnet America
from US$2.96
|
2,096
in stock
|
Buy Now | |
RS Americas
from US$4.08
|
-
|
Buy Now | |
element14
from US$3.63
|
-
|
Buy Now | |
Boersig
from US$3.23
|
-
|
Buy Now | |
Farnell
from US$3.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Power Positions | 5 |
Number of Positions | 5 |
Contact Layout | Inline |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 12A |
Contact Mating Area Plating Thickness | 30 – 36µin, .76 – .91µm |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 1.6mm, .063in |
Operating Voltage | 600VAC |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Centerline (Pitch) | .25in, 6.35mm |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
CSA Rating | Certified |
VDE Tested | Yes |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention Type | Positive Lock |
Mating Retention | With |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Quantity | 100 |
Packaging Method | Bag/Box |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Housing Type | Plug |
Sealable | No |
Product Type | Header |
Termination Post & Tail Length | .145in, 3.69mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pin & Socket Connectors Hdr Pin 1X05C Vrt V0 |Amp Te Connectivity 640900-3 | Newark Electronics |
Pin&Socket Connectors HDR PIN 1X05C VRT V0 | Rapid Electronics |
TE Connectivity - AMP PWR CONN 05P UMNL PIN HDR ASSY 94VO LF | Distrelec |
Conn Power HDR 5 POS 6.35mm Solder ST Thru-Hole 5 Terminal 1 Port | Avnet America |
Universal MATE-N-LOK 5 Position Through-Hole Single Row Straight Pin Header | Future Electronics |
UNIVERSAL MATE-N-LOK | RS Americas |
WTB CONNECTOR, HEADER, 5POS, 1ROW | element14 |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Header |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 640900-3?
Additional datasheets, footprints and schematics for 640900-3 are listed on our Part Details page. You can also find images and similar parts to 640900-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640900-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640900-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640900-3 fall under?
The 640900-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 640900-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640900-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 640900-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640900-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and CoreStaff have stock available or on a lead time for 640900-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640900-3 often in real-time on the comparison pages.
What if I can't find stock of 640900-3?
You can fill out our help required form which you can use to request a quote for 640900-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.