Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.85
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
45,143
in stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
45,143
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
45,143
in stock
|
Buy Now | |
TTI Europe
from US$0.82
|
6,100
in stock
|
Buy Now | |
Heilind Electronics
from US$1.08
|
4,501
in stock
|
Buy Now | |
TE Store
from US$1.03
|
2,870
in stock
|
Buy Now | |
element14
from US$1.06
|
1,974
in stock
|
Buy Now | |
Farnell
from US$0.98
|
1,974
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.08
|
1,050
in stock
|
Buy Now | |
Distrelec
from US$1.51
|
574
in stock
|
Buy Now | |
RS
from US$1.14
|
350
in stock
|
Buy Now | |
Sager
from US$0.89
|
295
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.47
|
12
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,400
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
RS Americas
from US$1.20
|
-
|
Buy Now | |
Avnet Asia
from US$1.00
|
-
|
Buy Now | |
Boersig
from US$0.97
|
-
|
Buy Now |
Number of Power Positions | 5 |
---|---|
Number of Positions | 5 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 12A |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Layout | Inline |
Multiple Contact Types | Without |
PCB Thickness (Recommended) | 1.6mm, .063in |
Width | 13.97mm |
Length | 33.02mm |
Height | 7.62mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Mating Retention Type | Positive Lock |
Strain Relief | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Retention | With |
PCB Mount Alignment | Without |
Mating Alignment | With |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Method | Bag/Box |
Packaging Quantity | 100 |
Product Type | Header |
Sealable | No |
Connector System | Wire-to-Board |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .145in, 3.69mm |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pin & Socket Connectors 5 P Pcb Vert. Header |Amp Te Connectivity 640900-1 | Newark Electronics |
Pin&Socket Connectors 5 P PCB VERT. HEADER | Rapid Electronics |
1X05P UMNL PIN HDR STR V0 | TTI Europe |
05P UMNL PIN HDR ASSY 94VO | Heilind Electronics |
05P UMNL PIN HDR ASSY 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 5 | Rectangular Power Connector | Part Number: 640900-1 | Internal Number: 640900-1 | 6.35 mm | TE Connectivity | TE Store |
HEADER, 5WAY | element14 |
TE Connectivity - AMP PCB Header, Plug, 12A, 600V, Contacts - 5 | Distrelec |
Pin & Socket Connectors 5 P PCB VERT. HEADER | Sager |
Socket | Transfer Multisort Elektronik |
Universal MATE-N-LOK 5 Position Through-Hole Single Row Straight Pin Header | Future Electronics |
Conn Power HDR 5 POS 6.35mm Solder ST Thru-Hole 5 Terminal 1 Port | Avnet Abacus |
UNIV M-N-L HEADER, 05P UMNL PIN HDR ASSY 94VO | TE Connectivity 640900-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
No. of Contacts | 5Contacts |
Gender | Plug |
Pitch Spacing | 6.35mm |
Contact Termination Type | Through Hole |
No. of Rows | 1 Row, 1Rows |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Resistance | 3.5mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 12A |
Dielectric Strength | 2900V/m |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 6.35mm |
Material | Clear nylon |
No. of Mating Cycles | 50 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 1.8mm |
Voltage Rating VAC | 600V |
Working Voltage | 600V |
Where can I find additional details, specifications and documents for a 640900-1?
Additional datasheets, footprints and schematics for 640900-1 are listed on our Part Details page. You can also find images and similar parts to 640900-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640900-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640900-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640900-1 fall under?
The 640900-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 640900-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640900-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640900-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640900-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TTI Europe and Heilind Electronics have stock available or on a lead time for 640900-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640900-1 often in real-time on the comparison pages.
What if I can't find stock of 640900-1?
You can fill out our help required form which you can use to request a quote for 640900-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.