Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0640715-1,
A16196-000 |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.26
|
80
in stock
|
Buy Now | |
Heilind Electronics
from US$1.48
|
13,174
in stock
|
Buy Now | |
TTI Europe
from US$0.93
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.27
|
3,552
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.48
|
2,635
in stock
|
Buy Now | |
Rapid Electronics
from US$1.32
|
1,982
in stock
|
Buy Now | |
element14
from US$1.24
|
1,954
in stock
|
Buy Now | |
Farnell
from US$1.13
|
1,502
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.93
|
1,000
in stock
|
Buy Now | |
TE Store
from US$1.35
|
540
in stock
|
Buy Now | |
RS Americas
from US$1.25
|
157
in stock
|
Buy Now | |
Conrad
from US$1.90
|
151
in stock
|
Buy Now | |
Boersig
from US$1.00
|
118
in stock
|
Buy Now | |
Distrelec
from US$1.45
|
80
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
-
|
Buy Now | |
Future Electronics
from US$1.00
|
-
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
Avnet Asia
from US$1.09
|
-
|
Buy Now |
Material | Nylon |
---|---|
Color | Natural |
Comment | Strain relief part number represents one half of a strain relief. Two of a part number are required per connector., Must use cap housing adapters when attaching strain reliefs to a cap housing. Two adapters required per housing. |
Packaging Method | Bag |
Packaging Quantity | 200 |
Product Type | Accessory |
Insert Supplied | Yes |
Accessory Type | Strain Relief |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
06P UMNL STR/REL | Heilind Electronics |
Pin&Socket Connectors STRN RLF 6P MATRIX | Rapid Electronics |
STRAIN RELIEF, 6WAY | element14 |
Cable hood and fastener | Transfer Multisort Elektronik |
06P UMNL STR/REL Connector Cover Type: Strain Relief Cover Primary Product Color: Natural Primary Product Material: Nylon Number of Positions: 6 Operating Temperature (Max): 105 °C Strain Relief Cover Natural | Connector Cap & Cover | Part Number: 640715-1 | Internal Number: 640715-1 | Alias Number: A16196-000 | Nylon | TE Connectivity | TE Store |
Connector Soft Shell 6 Universal MATE-N-LOK II Nylon Matrix AMP Brand | TE Connectivity 640715-1 | RS Americas |
Factory colour: White | Conrad |
Mate-N-Lok cable-clamp housing 6W | RS |
TE Connectivity Strain relief shell | Distrelec |
Connector Accessories Housing Strain Relief 6 POS Nylon White | Avnet Abacus |
Strain Relief, 6Way, Nylon | Newark Electronics |
6 Position Strain Relief Universal Mate-N-Lok II | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | AMP Universal MATE-N-LOK Series Connectors |
No. of Positions | 6Ways |
Strain Relief Material | Nylon (Polyamide) |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 16.51mm |
Colour | White |
External Length / Height | 33mm |
External Width | 26mm |
Fixing Style | #6 x 16 mm Lg Type B Pan head sheet metal screw |
Flammability Rating | UL94V-0 |
Material | Nylon |
Where can I find additional details, specifications and documents for a 640715-1?
Additional datasheets, footprints and schematics for 640715-1 are listed on our Part Details page. You can also find images and similar parts to 640715-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640715-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640715-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640715-1 fall under?
The 640715-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 640715-1 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640715-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640715-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640715-1 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Chip One Stop, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for 640715-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640715-1 often in real-time on the comparison pages.
What if I can't find stock of 640715-1?
You can fill out our help required form which you can use to request a quote for 640715-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.