Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
No stock
|
Buy Now | |
TTI Europe
from US$0.79
|
58,610
in stock
|
Buy Now | |
Heilind Electronics
from US$1.44
|
54,597
in stock
|
Buy Now | |
Rapid Electronics
from US$0.99
|
31,738
in stock
|
Buy Now | |
TE Store
from US$1.31
|
24,750
in stock
|
Buy Now | |
Chip One Stop
from US$1.01
|
13,799
in stock
|
Buy Now | |
Farnell
from US$1.69
|
11,050
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.44
|
10,919
in stock
|
Buy Now | |
element14
from US$1.00
|
5,351
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
3,455
in stock
|
Buy Now | |
Boersig
from US$1.02
|
760
in stock
|
Buy Now | |
Distrelec
from US$1.18
|
707
in stock
|
Buy Now | |
Conrad
from US$1.71
|
31
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,700
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
RS Americas
from US$1.24
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | Nylon |
Comment | Strain relief part number represents one half of a strain relief. Two of a part number are required per connector., Must use cap housing adapters when attaching strain reliefs to a cap housing. Two adapters required per housing. |
Packaging Method | Package |
Packaging Quantity | 1 |
Accessory Type | Strain Relief |
Insert Supplied | Yes |
Product Type | Accessory |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
03P UMNL STR/REL | Heilind Electronics |
Pin&Socket Connectors STRN RLF 3 CKT IN-LN | Rapid Electronics |
03P UMNL STR/REL Connector Cover Type: Strain Relief Cover Primary Product Color: Natural Primary Product Material: Nylon Number of Positions: 3 Operating Temperature (Max): 105 °C Strain Relief Cover Natural | Connector Cap & Cover | Part Number: 640714-1 | Internal Number: 640714-1 | Nylon | TE Connectivity | TE Store |
STRAIN RELIEF, HOUSING, 3POS, NYLON | Farnell |
STRAIN RELIEF, 3WAY | element14 |
Strain Relief, Strain Relief, Amp Universal Mate-N-Lok Series Connectors, 3, Nylon (Polyamide) Rohs Compliant: Yes |Amp Te Connectivity 640714-1 | Newark Electronics |
TE Connectivity - AMP Strain Relief, Universal MATE-N-LOK | Distrelec |
Factory colour: White | Conrad |
Connector Accessories Strain Relief 3 POS Nylon White | Avnet Abacus |
Mate-N-Lok cable-clamp housing 3W | RS |
MATE-N-LOK Series 3 Position Free Hanging In-line Panel Mount Plug Connector | Future Electronics |
Connector Soft Shell 3 Universal MATE-N-LOK II Nylon In-Line AMP Brand | TE Connectivity 640714-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | AMP Universal MATE-N-LOK Series Connectors |
No. of Positions | 3Ways |
Strain Relief Material | Nylon (Polyamide) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 4.83mm |
Colour | White |
External Length / Height | 33mm |
External Width | 29mm |
Fixing Style | #6 x 10 mm Lg Type B Pan head sheet metal screw |
Flammability Rating | UL94V-0 |
Material | Nylon |
Where can I find additional details, specifications and documents for a 640714-1?
Additional datasheets, footprints and schematics for 640714-1 are listed on our Part Details page. You can also find images and similar parts to 640714-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640714-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640714-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640714-1 fall under?
The 640714-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 640714-1 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640714-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640714-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640714-1 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Rapid Electronics, TE Store and Chip One Stop have stock available or on a lead time for 640714-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640714-1 often in real-time on the comparison pages.
What if I can't find stock of 640714-1?
You can fill out our help required form which you can use to request a quote for 640714-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.