Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.12
|
5,602
in stock
|
Buy Now | |
Heilind Electronics
from US$1.48
|
8,469
in stock
|
Buy Now | |
element14
from US$1.23
|
4,935
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
2,977
in stock
|
Buy Now | |
Chip One Stop
from US$1.21
|
2,814
in stock
|
Buy Now | |
Farnell
from US$1.28
|
2,400
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.48
|
1,694
in stock
|
Buy Now | |
RS Americas
from US$1.09
|
233
in stock
|
Buy Now | |
TE Store
from US$1.06
|
233
in stock
|
Buy Now | |
Conrad
from US$1.92
|
40
in stock
|
Buy Now | |
Rapid Electronics
from US$1.15
|
14
in stock
|
Buy Now | |
Future Electronics
from US$1.14
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now | |
Boersig
from US$1.06
|
-
|
Buy Now | |
Distrelec
from US$1.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | Nylon |
Comment | Strain relief part number represents one half of a strain relief. Two of a part number are required per connector., Must use cap housing adapters when attaching strain reliefs to a cap housing. Two adapters required per housing. |
Packaging Method | Package |
Packaging Quantity | 1 |
Accessory Type | Strain Relief |
Insert Supplied | Yes |
Product Type | Accessory |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
02P UMNL STR/REL & INSERT | Heilind Electronics |
MATE-N-LOK COVER 2 WAYS | RS |
STRAIN RELIEF, MATE-N-LOK, 2WAY | element14 |
Strain Relief, 2Way, Nylon | Newark Electronics |
Connector Soft Shell 2 Universal MATE-N-LOK II Nylon In-Line AMP Brand | TE Connectivity 640713-1 | RS Americas |
02P UMNL STR/REL & INSERT Connector Cover Type: Strain Relief Cover Primary Product Color: Natural Primary Product Material: Nylon Number of Positions: 2 Operating Temperature (Max): 105 °C Strain Relief Cover Natural | Connector Cap & Cover | Part Number: 640713-1 | Internal Number: 640713-1 | Nylon | TE Connectivity | TE Store |
Factory colour: White | Conrad |
Pin&Socket Connectors STRN RLF 2 CKT IN-LN | Rapid Electronics |
Universal MATE-N-LOK White 2 Position Nylon Housing Strain Relief | Future Electronics |
Connector Accessories Strain Relief 2 POS Nylon White | Avnet America |
TE Connectivity 02P UMNL STR/REL & INSERT Pin & Socket C | Distrelec |
02P UMNL STR-REL AND INSERT | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | AMP Universal MATE-N-LOK Series Connectors |
No. of Positions | 2Ways |
Strain Relief Material | Nylon (Polyamide) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 640713-1?
Additional datasheets, footprints and schematics for 640713-1 are listed on our Part Details page. You can also find images and similar parts to 640713-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640713-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640713-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640713-1 fall under?
The 640713-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 640713-1 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640713-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640713-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640713-1 have stock available?
Authorised distributors including Heilind Electronics, RS, element14, Newark Electronics and Chip One Stop have stock available or on a lead time for 640713-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640713-1 often in real-time on the comparison pages.
What if I can't find stock of 640713-1?
You can fill out our help required form which you can use to request a quote for 640713-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.