Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.46
|
2,509
in stock
|
Buy Now | |
Heilind Electronics
from US$1.48
|
4,447
in stock
|
Buy Now | |
TTI Europe
from US$0.98
|
2,852
in stock
|
Buy Now | |
Rapid Electronics
from US$1.49
|
2,509
in stock
|
Buy Now | |
Chip One Stop
from US$1.01
|
2,509
in stock
|
Buy Now | |
TE Store
from US$1.06
|
2,178
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.48
|
1,038
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
411
in stock
|
Buy Now | |
RS Americas
from US$1.44
|
136
in stock
|
Buy Now | |
Future Electronics
from US$1.05
|
-
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now | |
Boersig
from US$1.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | Nylon |
Comment | Strain relief part number represents one half of a strain relief. Two of a part number are required per connector., Must use cap housing adapters when attaching strain reliefs to a cap housing. Two adapters required per housing. |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Accessory |
Insert Supplied | No |
Accessory Type | Strain Relief |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
02P UMNL STR/RELIEVE | Heilind Electronics |
Pin&Socket Connectors STRAIN RELIEF 2 POS | Rapid Electronics |
TE Connectivity 02P UMNL STR/RELIEVE Connector Accessory | Distrelec |
02P UMNL STR/RELIEVE Connector Cover Type: Strain Relief Cover Primary Product Color: Natural Primary Product Material: Nylon Number of Positions: 2 Operating Temperature (Max): 105 °C Strain Relief Cover Natural | Connector Cap & Cover | Part Number: 640713-2 | Internal Number: 640713-2 | Nylon | TE Connectivity | TE Store |
Strain Relief, 2Pos, Nylon, Natural | Newark Electronics |
Strain Relief, 2-Pos, Nylon, Universal, Natural, MATE-N-LOK Series | TE Connectivity 640713-2 | RS Americas |
2 Circuit White Universal MATE-N-LOK Strain Relief | Future Electronics |
Connector Accessories 2 POS Housing Strain Relief Nylon Natural | Avnet America |
Where can I find additional details, specifications and documents for a 640713-2?
Additional datasheets, footprints and schematics for 640713-2 are listed on our Part Details page. You can also find images and similar parts to 640713-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640713-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640713-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640713-2 fall under?
The 640713-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 640713-2 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640713-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 640713-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640713-2 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 640713-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640713-2 often in real-time on the comparison pages.
What if I can't find stock of 640713-2?
You can fill out our help required form which you can use to request a quote for 640713-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.