Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Primary Product Material | Polyester |
---|---|
Primary Product Color | Natural |
Number of Positions | 3 |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-0 |
Product Profile | Standard |
Protection & Strain Relief Accessory Type | Cover |
null | Dust Protection |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Compatible With IDC Installation Type Connector | Feed Thru |
Headers&Wire Housings DUST COVER 3P Feed-Thru | Rapid Electronics |
Feed Through Dust Cover 3 Position, Polyester | Newark Electronics |
Connector Accessories 3 POS Feed Thru Dust Cover Polyester White | Avnet America |
Cover 3 Position MTA156 COVER F/T MTA156 Series | TE Connectivity 640643-3 | RS Americas |
Where can I find additional details, specifications and documents for a 640643-3?
Additional datasheets, footprints and schematics for 640643-3 are listed on our Part Details page. You can also find images and similar parts to 640643-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640643-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640643-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640643-3 fall under?
The 640643-3 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 640643-3 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640643-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 640643-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640643-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 640643-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640643-3 often in real-time on the comparison pages.
What if I can't find stock of 640643-3?
You can fill out our help required form which you can use to request a quote for 640643-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.