Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Material | Polyester |
---|---|
Primary Product Color | Natural |
Number of Positions | 5 |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Protection & Strain Relief Accessory Type | Cover |
null | Dust Protection |
Product Profile | Standard |
Compatible With IDC Installation Type Connector | Feed Thru |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Feed Thru Dust Cover 5 Pos, Polyester | Newark Electronics |
Connector Accessories 5 POS Feed Thru Dust Cover Polyester White | Avnet America |
Where can I find additional details, specifications and documents for a 640642-5?
Additional datasheets, footprints and schematics for 640642-5 are listed on our Part Details page. You can also find images and similar parts to 640642-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640642-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640642-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640642-5 fall under?
The 640642-5 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 640642-5 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640642-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 640642-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640642-5 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 640642-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640642-5 often in real-time on the comparison pages.
What if I can't find stock of 640642-5?
You can fill out our help required form which you can use to request a quote for 640642-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.