Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Material Finish | Matte |
---|---|
Contact Mating Area Plating Material Thickness | 2.03 – 5.08µm, 80 – 200µin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material Finish | Matte |
Wire Contact Termination Area Plating Material Thickness | 80 – 200µin |
Wire Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 14.24A |
Contact Underplating Material Thickness | 30µin, .762µm |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Retention Within Housing | With |
Wire Size | .2mm², 24AWG |
Insulation Resistance | 5000MΩ |
Operating Voltage | 600VAC |
Dielectric Withstanding Voltage | 2200VAC |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
For Use With | MTA-156 Connectors |
Circuit Application | Signal |
Comment | Used for field repair or wire gauge change. |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 1000 |
Connector System | Wire-to-Wire, Wire-to-Board |
Wire/Cable Type | Ribbon Cable |
Sealable | No |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) Standard |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Contact, Socket, 24Awg, Idc/Idt | Newark Electronics |
Contact IDT Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 640634-3?
Additional datasheets, footprints and schematics for 640634-3 are listed on our Part Details page. You can also find images and similar parts to 640634-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640634-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640634-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640634-3 fall under?
The 640634-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 640634-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640634-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 640634-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640634-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 640634-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640634-3 often in real-time on the comparison pages.
What if I can't find stock of 640634-3?
You can fill out our help required form which you can use to request a quote for 640634-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.