Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.16
|
5,826
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
5,826
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
5,826
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
5,826
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Tin |
---|---|
Contact Current Rating (Max) | 14.24A |
Contact Type | Socket |
Contact Mating Area Plating Thickness | 2µm, 80µin |
Crimp Area Plating Thickness | 2µm, 80µin |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | With |
Crimp Area Plating Finish | Matte |
Contact Mating Area Plating Material Finish | Matte |
Contact Termination Area Plating Thickness | 2µm, 80µin |
Contact Design | Replacement |
Contact Base Material | Copper Alloy |
Contact Orientation | Straight |
Wire Size | 20AWG, .5 – .6mm² |
Operating Voltage | 600VAC |
Insulation Resistance | 5000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Comment | Used for field repair or wire gauge change. |
For Use With | MTA-156 Connectors |
Wire Type | Stranded |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | IDC |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Power To The Board Idc Contacts 20 Awg Tin Plated |Amp Te Connectivity 640632-3 | Newark Electronics |
Power to the Board IDC CONTACTS 20 AWG Tin plated | Rapid Electronics |
TE Connectivity - AMP Power Contact MTA .156 CONTACT BRSNBR | Distrelec |
Contact IDT Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | MTA-156 Series |
RoHS: | Unknown |
Product Range | MTA-156 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | IDC / IDT |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | MTA-156 Connectors |
Wire Size AWG Min | - |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 640632-3?
Additional datasheets, footprints and schematics for 640632-3 are listed on our Part Details page. You can also find images and similar parts to 640632-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640632-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640632-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640632-3 fall under?
The 640632-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 640632-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640632-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 640632-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640632-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 640632-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640632-3 often in real-time on the comparison pages.
What if I can't find stock of 640632-3?
You can fill out our help required form which you can use to request a quote for 640632-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.