Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
1,056
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
1,280
in stock
|
Buy Now | |
TE Store
from US$0.21
|
1,107
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
1,056
in stock
|
Buy Now | |
element14
from US$0.19
|
1,056
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
555
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
256
in stock
|
Buy Now | |
Conrad
from US$0.35
|
221
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Distrelec
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | Natural |
---|---|
Primary Product Material | Polyester |
Number of Positions | 8 |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
Protection & Strain Relief Accessory Type | Cover |
null | Dust Protection |
Product Profile | Standard |
Compatible With IDC Installation Type Connector | Closed End |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
08P MTA156 COVER Connector Cover Type: Strain Relief Cover Primary Product Color: Natural Primary Product Material: Polyester Number of Positions: 8 Operating Temperature (Max): 105 °C Strain Relief Cover Natural | Connector Cap & Cover | Part Number: 640551-8 | Internal Number: 640551-8 | Polyester | TE Connectivity | TE Store |
Dust Cap/Cover, 8 Way, 8 Position Closed End Dust Cover, Mta 156 Connectors, Pet (Polyester) Body Rohs Compliant: Yes |Amp Te Connectivity 640551-8 | Newark Electronics |
DUST COVER, 8WAY | element14 |
Connector Accessories 8 POS Closed End Dust Cover Polyester White | Avnet America |
Factory colour: White | Conrad |
8 POSITION DUST COVER MTA 156 SERIES HEADER | Future Electronics |
Dust Connector Cover for use with MTA-156 Connector | TE Connectivity 640551-8 | RS Americas |
TE Connectivity - AMP PCB Connector Covers 08P MTA156 COVER | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | 8 Position Closed End Dust Cover |
---|---|
For Use With | MTA 156 Connectors |
Connector Body Material | PET (Polyester) Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Natural |
Material | Polyester |
Where can I find additional details, specifications and documents for a 640551-8?
Additional datasheets, footprints and schematics for 640551-8 are listed on our Part Details page. You can also find images and similar parts to 640551-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640551-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640551-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640551-8 fall under?
The 640551-8 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 640551-8 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640551-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 640551-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640551-8 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 640551-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640551-8 often in real-time on the comparison pages.
What if I can't find stock of 640551-8?
You can fill out our help required form which you can use to request a quote for 640551-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.