Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
400
in stock
|
Buy Now | |
TE Store
from US$0.11
|
14,698
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
11,683
in stock
|
Buy Now | |
element14
from US$0.12
|
6,899
in stock
|
Buy Now | |
Farnell
from US$0.08
|
6,899
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
2,099
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
1,947
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
1,522
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
1,387
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
786
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
604
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
384
in stock
|
Buy Now | |
Conrad
from US$0.09
|
275
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Sager
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Material | Polyester |
---|---|
Primary Product Color | Natural |
Number of Positions | 3 |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Protection & Strain Relief Accessory Type | Cover |
null | Dust Protection |
Product Profile | Standard |
Compatible With IDC Installation Type Connector | Closed End |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
03P MTA100 COVER Connector Cover Type: Strain Relief Cover Primary Product Color: Natural Primary Product Material: Polyester Number of Positions: 3 Operating Temperature (Max): 85 °C Strain Relief Cover Natural | Polyester PCB Connector Covers: 2.54Mm & Mta 100 | Part Number: 640550-3 | Internal Number: 640550-3 | TE Connectivity | TE Store |
DUST COVER, 3WAY | element14 |
MTA-100 3 Position Closed End Polyester Dust Cover Without Panel Attachment | Future Electronics |
Headers&Wire Housings DUST COVER 3P Closed End | Rapid Electronics |
Cover Dust MTA-100 Connector Polyester Closed End 3 White AMP Cover | TE Connectivity 640550-3 | RS Americas |
Closed End Dust Cover 3 Pos, Polyester | Newark Electronics |
TE Connectivity Cover, 3 | Distrelec |
Protection cover | Transfer Multisort Elektronik |
3 way MTA socket cover | RS |
Factory colour: White | Conrad |
Connector Accessories 3 POS Closed End Dust Cover Polyester White | Avnet America |
Headers & Wire Housings DUST COVER 3P Closed End | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cover |
---|---|
For Use With | MTA 100 Connectors |
Connector Body Material | PET (Polyester) Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | Natural |
Material | Polyester |
Where can I find additional details, specifications and documents for a 640550-3?
Additional datasheets, footprints and schematics for 640550-3 are listed on our Part Details page. You can also find images and similar parts to 640550-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640550-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640550-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640550-3 fall under?
The 640550-3 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 640550-3 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640550-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 640550-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640550-3 have stock available?
Authorised distributors including TE Store, Heilind Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 640550-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640550-3 often in real-time on the comparison pages.
What if I can't find stock of 640550-3?
You can fill out our help required form which you can use to request a quote for 640550-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.