Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.48
Distributor | Stock | ||
---|---|---|---|
Newark
from US$12.74
|
No stock
|
Buy Now | |
Rapid Electronics
from US$15.36
|
63
in stock
|
Buy Now | |
Chip One Stop
from US$15.00
|
63
in stock
|
Buy Now | |
Future Electronics
from US$13.50
|
-
|
Buy Now | |
Avnet America
from US$11.48
|
-
|
Buy Now | |
Boersig
from US$15.86
|
-
|
Buy Now | |
TE Store
from US$31.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Columns | 4 |
---|---|
Row-to-Row Spacing | 4.19mm, .165in |
Number of Rows | 9 |
Number of Positions | 36 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 9A |
Contact Termination Area Plating Material | Pre-Tin |
Contact Layout | Inline |
Insulation Diameter (Max) | .115in, 2.92mm |
Width | 19.94mm, .785in |
Height | 13.46mm, .53in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Wire Size | 26 – 18AWG |
Length | 40.89mm, 1.1609in |
Operating Voltage | 250VAC |
Housing Color | Red |
Centerline (Pitch) | 4.2mm, .165in |
Housing Material | Nylon GF |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Mating Retention Type | Positive Lock |
Mating Alignment Type | Polarization |
Mating Retention | With |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Packaging Quantity | 50 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Contact Type | Pin |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Housing Type | Receptacle |
Header Type | Shrouded |
Termination Post & Tail Length | 3.69mm, .145in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Power To The Board 36 Pos Hdr Assy Vo Red |Amp Te Connectivity 640506-3 | Newark Electronics |
Power to the Board 36 POS HDR ASSY VO RED | Rapid Electronics |
36 Position 9 Row 4 Column 4.19mm Vertical-Through Hole Header | Future Electronics |
Conn Rectangular PIN 36 POS 4.19mm Solder ST Thru-Hole Bag | Avnet America |
36P MR HDR ASSY V0 | Boersig |
36P MR HDR ASSY V0 Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 36 Centerline (Pitch): 4.2 mm Header Receptacle Wire-to-Board 36 | Rectangular Power Connector | Part Number: 640506-3 | Internal Number: 640506-3 | 4.2 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 4.2mm |
---|---|
No. of Contacts | 36Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 9Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 640506-3?
Additional datasheets, footprints and schematics for 640506-3 are listed on our Part Details page. You can also find images and similar parts to 640506-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640506-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640506-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640506-3 fall under?
The 640506-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 640506-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640506-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 640506-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640506-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 640506-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640506-3 often in real-time on the comparison pages.
What if I can't find stock of 640506-3?
You can fill out our help required form which you can use to request a quote for 640506-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.