Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.95
|
1,819
in stock
|
Buy Now |
![]() |
TE Store
from US$1.17
|
2,448
in stock
|
Buy Now |
![]() |
Rapid Electronics
from US$0.89
|
2,079
in stock
|
Buy Now |
![]() |
element14
from US$1.02
|
1,819
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.95
|
1,779
in stock
|
Buy Now |
![]() |
Heilind Electronics
from US$1.02
|
1,167
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.80
|
533
in stock
|
Buy Now |
![]() |
Heilind Electronics Asia
from US$1.02
|
389
in stock
|
Buy Now |
![]() |
Conrad
from US$1.70
|
67
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.47
|
1
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.84
|
-
|
Buy Now |
![]() |
RS Americas
from US$1.05
|
-
|
Buy Now |
![]() |
Avnet Asia
from US$0.80
|
-
|
Buy Now |
![]() |
Boersig
from US$0.91
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 5 |
---|---|
Number of Positions | 5 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Pre-Tin |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Current Rating (Max) | 12A |
Contact Layout | Inline |
Contact Termination Area Plating Material | Pre-Tin |
Multiple Contact Types | Without |
Height | 13.97mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Length | 33.02mm |
Width | 7.62mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Alignment | Without |
Mating Alignment Type | Polarization |
Panel Mount Feature | Without |
Mating Retention | With |
Mating Retention Type | Positive Lock |
PCB Mount Retention | Without |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Method | Bag/Box |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Housing Type | Plug |
Contact Type | Socket |
Product Type | Header |
Sealable | No |
Termination Post & Tail Length | 3.56mm, .14in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
05P UMNL HDR ASSY Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 5 | Rectangular Power Connector | Part Number: 640467-1 | Internal Number: 640467-1 | 6.35 mm | TE Connectivity | TE Store |
Pin&Socket Connectors 05P UMNL HDR ASSY | Rapid Electronics |
CONNECTOR, HEADER, MATE-N-LOK, 5WAY | element14 |
05P UMNL HDR ASSY | Heilind Electronics |
Plug & Socket Connector, Socket, 5 Position, 6.35Mm | Newark Electronics |
Content: 1 pc(s) | Conrad |
Universal MATE-N-LOK 5 Position Single Row Through Hole Straight Header | Future Electronics |
Conn Power SKT 5 POS 6.35mm Solder ST Thru-Hole 5 Terminal 1 Port | Avnet America |
Universal MATE-N-LOK Series 6.35mm Pitch 5 Way 1 Row Straight PCB Header | TE Connectivity 640467-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Header |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | PCB Mount |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 640467-1?
Additional datasheets, footprints and schematics for 640467-1 are listed on our Part Details page. You can also find images and similar parts to 640467-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640467-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640467-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640467-1 fall under?
The 640467-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 640467-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640467-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640467-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640467-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 640467-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640467-1 often in real-time on the comparison pages.
What if I can't find stock of 640467-1?
You can fill out our help required form which you can use to request a quote for 640467-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.