Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.39
|
43,297
in stock
|
Buy Now | |
Rapid Electronics
from US$0.86
|
11,465
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
10,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
3,330
in stock
|
Buy Now | |
element14
from US$0.93
|
3,265
in stock
|
Buy Now | |
Farnell
from US$0.72
|
3,265
in stock
|
Buy Now | |
TE Store
from US$0.70
|
1,373
in stock
|
Buy Now | |
Distrelec
from US$0.72
|
1,165
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
950
in stock
|
Buy Now | |
TTI Europe
from US$0.55
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.99
|
88
in stock
|
Buy Now | |
RS
from US$0.89
|
39
in stock
|
Buy Now | |
RS Americas
from US$0.75
|
24
in stock
|
Buy Now | |
Conrad
from US$1.27
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.66
|
-
|
Buy Now | |
Boersig
from US$0.77
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Power Positions | 5 |
---|---|
Number of Positions | 5 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Multiple Contact Types | Without |
Contact Layout | Inline |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A |
PCB Thickness (Recommended) | .063in, 1.6mm |
Length | 33.02mm |
Height | 7.62mm |
Width | 13.97mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Housing Color | Natural |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Mating Alignment Type | Polarization |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Retention | With |
PCB Mount Alignment | Without |
Mating Alignment | With |
Mating Retention Type | Positive Lock |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Method | Bag/Box |
Packaging Quantity | 100 |
Product Type | Header |
Sealable | No |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Socket |
Termination Post & Tail Length | 3.56mm, .14in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Universal MATE-N-LOK 5 Position Through-Hole Single Row Straight Header | Future Electronics |
Pin&Socket Connectors 5 P PCB VERT HEADER | Rapid Electronics |
Plug & Socket Connector, Header, 5 Position, 6.35Mm | Newark Electronics |
HEADER, 5WAY | element14 |
05P UMNL PIN HDR ASSY V2 NATL Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 5 | Rectangular Power Connector | Part Number: 640466-1 | Internal Number: 640466-1 | 6.35 mm | TE Connectivity | TE Store |
TE Connectivity 05P UMNL PIN HDR ASSY V2 NATL Rectangula | Distrelec |
Conn Power HDR 5 POS 6.35mm Solder ST Thru-Hole 5 Terminal 1 Port | Avnet America |
1X05P UMNL PIN HDR STR V2 | TTI Europe |
Socket | Transfer Multisort Elektronik |
5 way Mate-N-Lok vertical pin header | RS |
Connector Soft Shell Universal MATE-N-LOK 5 Nylon Natural 19 A 600 VAC | TE Connectivity 640466-1 | RS Americas |
high-reliable, multi-polar plug connectors for internal and external wiring in the industry.This text is machine translated. | Conrad |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Header |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Colour | Clear |
Contact Resistance | 3.5mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 12A |
Flammability Rating | UL94V-2 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 6.35mm |
Material | Nylon |
No. of Mating Cycles | 50 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 1.8mm |
Voltage Rating VAC | 600V |
Working Voltage | 600V |
Where can I find additional details, specifications and documents for a 640466-1?
Additional datasheets, footprints and schematics for 640466-1 are listed on our Part Details page. You can also find images and similar parts to 640466-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640466-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640466-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640466-1 fall under?
The 640466-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 640466-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640466-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640466-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640466-1 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 640466-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640466-1 often in real-time on the comparison pages.
What if I can't find stock of 640466-1?
You can fill out our help required form which you can use to request a quote for 640466-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.