Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$464.52
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
174,375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
34,875
in stock
|
Buy Now | |
TE Store
from US$0.22
|
11,745
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
element14
from US$387.49
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Barrel Type | Open |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Accepts Wire Insulation Diameter Range | 2.54 – 3.61mm, .1 – .142in |
Receptacle Terminal Stock Thickness | .79mm, .031in |
Overall Length | 25.826mm, 1.015in |
Mating Tab Width | .25in, 6.35mm |
UL Flammability Rating | UL 94V-0 |
Wire Insulation Support | With |
Packaging Quantity | 2500 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
.250 BLADE 18-14 .032 SNBR | Heilind Electronics |
BLADE TAB 250 18-14AWG TPBR Quick Disconnect Terminal Type: Tab Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 640416-2 | Internal Number: 640416-2 | TE Connectivity | TE Store |
640416-2 Rohs Compliant: Yes |Amp Te Connectivity 640416-2 | Newark Electronics |
Hook Tongue Terminal 14-18AWG M 25.78mm 8.2mm Tin Strip | Avnet America |
Single Wire 18-14 AWG Insulation Support .250 inch Blade Terminal | Future Electronics |
BLADE TAB 250 18-14AWG TPBR | TE Connectivity 640416-2 | RS Americas |
.250 BLADE 18-14 .032 SNBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 640416-2?
Additional datasheets, footprints and schematics for 640416-2 are listed on our Part Details page. You can also find images and similar parts to 640416-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640416-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640416-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640416-2 fall under?
The 640416-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 640416-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640416-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 640416-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640416-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 640416-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640416-2 often in real-time on the comparison pages.
What if I can't find stock of 640416-2?
You can fill out our help required form which you can use to request a quote for 640416-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.