Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.09
|
38,166
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
38,166
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
38,166
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
38,166
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Terminal Size | Miniature |
Terminal Type | Receptacle |
Contact Plating Material | Tin |
Terminal & Splice Type | Pin |
Terminal Orientation | Straight |
Mating Pin Diameter | 1.47mm, .058in |
Extension Below Board | 2.54mm, .1in |
PCB Hole Diameter | 1.4 – 1.55mm, .055 – .061in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Height Above PC Board | .212in, 5.33mm |
Receptacle Terminal Stock Thickness | .01in, .25mm |
Wire Insulation Support | Without |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Printed Circuit Board Terminal And Disconnect |Amp Te Connectivity 640394-1 | Newark Electronics |
PRINTED CIRCUIT BOARD TERMINAL AND DISCONNECT | Rapid Electronics |
TE Connectivity .058 DIA PIN PTPPHBZ L/P Terminals PCB D | Distrelec |
Contact PIN Press Fit ST Thru-Hole Loose Piece | Avnet America |
SOLIS SP SPD22-16COM22-18MIL857 | TE Connectivity 640394-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 640394-1?
Additional datasheets, footprints and schematics for 640394-1 are listed on our Part Details page. You can also find images and similar parts to 640394-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640394-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640394-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640394-1 fall under?
The 640394-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 640394-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640394-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640394-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640394-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 640394-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640394-1 often in real-time on the comparison pages.
What if I can't find stock of 640394-1?
You can fill out our help required form which you can use to request a quote for 640394-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.