Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Contact Plating Material | Tin |
Terminal Type | Receptacle |
Terminal Size | Miniature |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Underplating Material | Copper |
Mating Pin Diameter | 1.47mm, .058in |
Receptacle Terminal Stock Thickness | .01in, .25mm |
Wire Size | 22 – 17AWG, .3 – 1mm² |
Wire Insulation Support | Without |
Comment | Machine applied applicator required. |
Packaging Quantity | 12500 |
Packaging Method | Reel |
Mounting Style | Stud Mount |
Terminates To | Wire & Cable |
Termination Method | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
058 Pin Rec Is 18-22 010Tpbecu Rohs Compliant: Yes |Amp Te Connectivity 640259-1 | Newark Electronics |
Terminals 058 PIN REC IS 18-22 | Sager |
058 PIN REC IS 18-22 010TPBECU AMP-IN and PC Board Disconnects Series | TE Connectivity 640259-1 | RS Americas |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 640259-1?
Additional datasheets, footprints and schematics for 640259-1 are listed on our Part Details page. You can also find images and similar parts to 640259-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640259-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640259-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640259-1 fall under?
The 640259-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 640259-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640259-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640259-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640259-1 have stock available?
Authorised distributors including Newark Electronics, Sager, RS Americas, Farnell and Avnet America have stock available or on a lead time for 640259-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640259-1 often in real-time on the comparison pages.
What if I can't find stock of 640259-1?
You can fill out our help required form which you can use to request a quote for 640259-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.