Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0366
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
28,936
in stock
|
Buy Now | |
Avnet America
from US$0.0370
|
161,504
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
83,925
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
56,996
in stock
|
Buy Now | |
Future Electronics
from US$0.0366
|
37,987
in stock
|
Buy Now | |
TE Store
from US$0.05
|
31,922
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
28,936
in stock
|
Buy Now | |
element14
from US$0.06
|
28,936
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
16,785
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0428
|
9,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.0409
|
9,750
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
9,750
in stock
|
Buy Now | |
Avnet Asia
from US$0.0387
|
-
|
Buy Now | |
Boersig
from US$0.0447
|
-
|
Buy Now | |
TTI Europe
from US$0.0389
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | Natural |
---|---|
Primary Product Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-2 |
Comment | Used with keyed headers. |
Packaging Method | Bag |
Packaging Quantity | 2500 |
Connector Keying Accessory Type | Keying Plug |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Connector Accessories Flush Keying Plug Nylon Natural | Avnet America |
Rectangular Connector Accessory, Plug KEYING SL-156 FLUSH SL-156 Series | TE Connectivity 640254-1 | RS Americas |
Connector Polarizing Device for Key, Plug, Post for SL-156 Series | Future Electronics |
KEYING PLUG .045 SQ PST CONN Connector Hardware Accessory Type: Keying Plug Primary Product Color: Natural Primary Product Material: Nylon 6/6 Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Keying Plug Natural | Connector Hardware | Part Number: 640254-1 | Internal Number: 640254-1 | Nylon 6/6 | TE Connectivity | TE Store |
Keying Plug, Sl-156 Housing | Newark Electronics |
Headers&Wire Housings KEY PLUG .045 SQ PST | Rapid Electronics |
TE Connectivity - AMP PCB Conn KEYING PLUG .045 SQ PST | Distrelec |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Keying Plug |
---|---|
For Use With | SL-156 Housings |
Product Range | - |
Where can I find additional details, specifications and documents for a 640254-1?
Additional datasheets, footprints and schematics for 640254-1 are listed on our Part Details page. You can also find images and similar parts to 640254-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640254-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640254-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640254-1 fall under?
The 640254-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Keying.
Can I view similar or alternative parts?
You can view similar parts to 640254-1 when available in the PCB Connector Keying range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640254-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640254-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640254-1 have stock available?
Authorised distributors including Avnet America, Heilind Electronics, RS Americas, Future Electronics and TE Store have stock available or on a lead time for 640254-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640254-1 often in real-time on the comparison pages.
What if I can't find stock of 640254-1?
You can fill out our help required form which you can use to request a quote for 640254-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.