Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Inspection Slot | No |
---|---|
Weight per Piece | .651g |
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .637mm, .0251in |
Stud Diameter | 5mm, .197in |
Wire Size | 5184 – 8227CMA, 1.83 – 2.3mm², 13 – 11AWG |
Overall Length | .903in, 22.94mm |
Barrel Inside Diameter | 3.76mm, .148in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip |
Packaging Quantity | 10000 |
Wire/Cable Type | Magnet Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Barrel Type | Open Barrel |
Stud Size | #10 |
Sealable | No |
Shape Description | RING-112 |
Terminal Features | Sheared |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
AMVAR R 13-11 #10 025TPBR | Heilind Electronics |
AMVAR R 13-11 #10 025TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 13 – 11 AWG Wire Size: 1.83 – 2.3 mm² Wire Size: 5184 – 8227 CMA Stud Size: #10 Closed Ring Tongue Terminal 13 – 11 AWG 1.83 – 2.3 mm² 5184 – 8227 CMA | Ring Terminal | Part Number: 640212-1 | Internal Number: 640212-1 | TE Connectivity | TE Store |
Amvar R 13-11 #10 025Tpbr Rohs Compliant: Yes |Amp Te Connectivity 640212-1 | Newark Electronics |
Ring Tongue Terminal 11-13AWG 16.89mm 8.69mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 640212-1?
Additional datasheets, footprints and schematics for 640212-1 are listed on our Part Details page. You can also find images and similar parts to 640212-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640212-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640212-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640212-1 fall under?
The 640212-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 640212-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640212-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640212-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640212-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 640212-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640212-1 often in real-time on the comparison pages.
What if I can't find stock of 640212-1?
You can fill out our help required form which you can use to request a quote for 640212-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.