Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
94,500
in stock
|
Buy Now | |
TE Store
from US$0.11
|
43,171
in stock
|
Buy Now | |
Avnet Asia
from US$0.09
|
36,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
18,900
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin |
Weight per Piece | .594g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Contact Base Material | Steel |
Terminal & Splice Type | Ring Tongue |
Underplating Material | Nickel |
Tongue Thickness | .76mm, .03in |
Overall Length | .77in, 19.56mm |
Wire Insulation Diameter | 2.03 – 3.05mm, .08 – .12in |
Barrel Inside Diameter | .045in, 3.04mm, .12in, 1.14mm |
Wire Insulation Diameter (Max) | .12in, 3.048mm |
Stud Diameter | .173in, 4.394mm |
Wire Size | .3 – .9mm², 640 – 1624CMA, 22 – 18AWG |
Wire Insulation Diameter (Min) | .08in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 9000 |
Terminal Features | Sheared |
Barrel Type | Open Barrel |
Stud Size | M4, #8 |
Sealable | No |
Shape Description | Anti-Rotational/Grounding |
Wire/Cable Type | Regular Wire |
Insulated | No |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING 22-18 025 TPST 204STD | Heilind Electronics |
RING .164 (4.17 MM) 22-18 AWG TPST Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 18 AWG Wire Size: .3 – .9 mm² Wire Size: 640 – 1624 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 22 – 18 AWG .3 – .9 mm² 640 – 1624 CMA | Ring Terminal | Part Number: 640204-1 | Internal Number: 640204-1 | TE Connectivity | TE Store |
Ring Tongue Terminal 18-22AWG 19.61mm 9.4mm Tin Strip | Avnet Asia |
Straight 22-18 AWG Insulation Support Open Barrel Ring Tongue Terminal | Future Electronics |
Terminal, Ring Tongue, #8, Crimp | Newark Electronics |
RING .164 (4.17 MM) 22-18 AWG TPST | TE Connectivity 640204-1 | RS Americas |
TERMINAL, RING TONGUE, #8, CRIMP | element14 |
RING 22-18 025 TPST 204STD | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.9mm² |
Product Range | AMPLIVAR Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Stud/Tab Size | #8 |
Where can I find additional details, specifications and documents for a 640204-1?
Additional datasheets, footprints and schematics for 640204-1 are listed on our Part Details page. You can also find images and similar parts to 640204-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640204-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640204-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640204-1 fall under?
The 640204-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 640204-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640204-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640204-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640204-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Avnet Asia, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for 640204-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640204-1 often in real-time on the comparison pages.
What if I can't find stock of 640204-1?
You can fill out our help required form which you can use to request a quote for 640204-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.