Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Number of Positions | 9 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Connector & Housing Type | Receptacle |
Standard Card Edge Conn 09P EDGE CONN HSG | Rapid Electronics |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
09P Edge Conn Hsg, Bif-Leaf Rohs Compliant: Yes |Amp Te Connectivity 640136-9 | Newark Electronics |
9 Pins 3.96mm Crimp Snap Twin Leaf Connector | Future Electronics |
Connector Housing Receptacle 9 Position 3.96mm Pitch Cable Mount Natural | Avnet America |
Where can I find additional details, specifications and documents for a 640136-9?
Additional datasheets, footprints and schematics for 640136-9 are listed on our Part Details page. You can also find images and similar parts to 640136-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640136-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640136-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640136-9 fall under?
The 640136-9 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 640136-9 when available in the Board-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640136-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 640136-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640136-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 640136-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640136-9 often in real-time on the comparison pages.
What if I can't find stock of 640136-9?
You can fill out our help required form which you can use to request a quote for 640136-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.