Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.12
|
105,600
in stock
|
Buy Now | |
TE Store
from US$0.14
|
42,388
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
16,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
16,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | .967g |
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | Nickel |
Wire Insulation Diameter | .14 – .19in, 3.56 – 4.83mm |
Tongue Thickness | .76mm, .03in |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Overall Length | 11.18mm, .44in |
Barrel Inside Diameter | .07in, 1.7mm, 4.31mm, .17in |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter (Max) | .19in, 4.826mm |
Wire Insulation Diameter (Min) | .14in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 8000 |
Support Style | Insulation Support |
Sealable | No |
Stud Size | #8, M4 |
Insulated | No |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | Circular/Oval |
Terminal Features | Sheared |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
RING 18-14 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 640102-1 | Internal Number: 640102-1 | TE Connectivity | TE Store |
Terminals RING 18-14 030TPBR # Reel of 8000 | Rapid Electronics |
RING TERMINAL SIZE 8(M4) STR | TTI Europe |
Ring 18-14 030Tpbr #8 Rohs Compliant: Yes |Amp Te Connectivity 640102-1 | Newark Electronics |
Ring Tongue Terminal 14-18AWG 19.91mm 8.69mm Tin Strip | Avnet America |
RING 18-14 AWG TPBR | Boersig |
Where can I find additional details, specifications and documents for a 640102-1?
Additional datasheets, footprints and schematics for 640102-1 are listed on our Part Details page. You can also find images and similar parts to 640102-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640102-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640102-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640102-1 fall under?
The 640102-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 640102-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640102-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640102-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640102-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Rapid Electronics, Chip One Stop and TTI Europe have stock available or on a lead time for 640102-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640102-1 often in real-time on the comparison pages.
What if I can't find stock of 640102-1?
You can fill out our help required form which you can use to request a quote for 640102-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.