Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Shielded |
---|---|
No. of Conductors | 2Conductor |
Wire Gauge | 20AWG |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 304.8m |
RoHS Compliant | Yes |
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 300V | Newark Electronics |
Security & Audio Cable, 2C/20AWG BC, Beldfoil shield, CMP, Flamarrest Nat | Belden 6400FE 8771000 | RS Americas |
Audio Cable, 300 V, 20 AWG, 7x28 Str, PVC, Natural | Carlton-Bates |
Where can I find additional details, specifications and documents for a 6400FE 8771000?
Additional datasheets, footprints and schematics for 6400FE 8771000 are listed on our Part Details page. You can also find images and similar parts to 6400FE 8771000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6400FE 8771000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6400FE 8771000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6400FE 8771000 fall under?
The 6400FE 8771000 is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.
Can I view similar or alternative parts?
You can view similar parts to 6400FE 8771000 when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6400FE 8771000 you can contact the distributor directly for product support, shipping queries etc.
Is the 6400FE 8771000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 6400FE 8771000 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 6400FE 8771000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6400FE 8771000 often in real-time on the comparison pages.
What if I can't find stock of 6400FE 8771000?
You can fill out our help required form which you can use to request a quote for 6400FE 8771000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.