Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.15
|
7,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
6,372
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
6,372
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Contact Plating Material | Tin |
Terminal Type | Receptacle |
Terminal Size | Miniature |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Underplating Material | Copper |
Mating Pin Diameter | 1.47mm, .058in |
Wire Size | .3 – 1mm², 22 – 17AWG |
Receptacle Terminal Stock Thickness | .01in, .25mm |
Wire Insulation Support | Without |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Mounting Style | Stud Mount |
Terminates To | Wire & Cable |
Termination Method | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
640024-1 Rohs Compliant: Yes |Amp Te Connectivity 640024-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Circular Connector, 058 PIN REC 010TPBECU AMP-IN and PC Board Disconnects Series | TE Connectivity 640024-1 | RS Americas |
TERMINAL, POWER TAP, THD, BLACK | element14 |
AMP-IN Recepticle pin, 1.47 mm mating pin diameter, 22 - 17 AWG wire, CRIMP | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Terminal Type | Female Bullet |
---|---|
Product Range | - |
Bullet Diameter | 1.47mm |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 17AWG |
Insulator Material | Uninsulated |
Insulator Color | Uninsulated |
Series | 640024 |
Where can I find additional details, specifications and documents for a 640024-1?
Additional datasheets, footprints and schematics for 640024-1 are listed on our Part Details page. You can also find images and similar parts to 640024-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640024-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640024-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640024-1 fall under?
The 640024-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 640024-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640024-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640024-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640024-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 640024-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640024-1 often in real-time on the comparison pages.
What if I can't find stock of 640024-1?
You can fill out our help required form which you can use to request a quote for 640024-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.