Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.21
|
12,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
12,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
9,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin |
Weight per Piece | 1.051g |
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Min) | .12in |
Barrel Inside Diameter | 3.68mm, 2.79mm, .11in, .145in |
Tongue Thickness | .76mm, .03in |
Wire Size | 2582 – 4106CMA, 16 – 14AWG, 1.25 – 2mm² |
Stud Diameter | 5.003mm, .197in |
Wire Insulation Diameter (Max) | 4.572mm, .18in |
Wire Insulation Diameter | .12 – .18in, 3.05 – 4.57mm |
Overall Length | 22.1mm, .87in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Shape Description | Circular/Oval |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Support Style | Insulation Support |
Insulated | No |
Stud Size | #10 |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
RING TERMINAL 16-14 AWG TPBR | Rapid Electronics |
TE Connectivity RING TERMINAL 16-14 AWG TPBR Terminals R | Distrelec |
RING TERMINAL | Heilind Electronics |
Ring Terminal |Amp Te Connectivity 640007-3 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 22.17mm 9.52mm Tin Strip | Avnet America |
RING TERMINAL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 640007-3?
Additional datasheets, footprints and schematics for 640007-3 are listed on our Part Details page. You can also find images and similar parts to 640007-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640007-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640007-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640007-3 fall under?
The 640007-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 640007-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640007-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 640007-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640007-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 640007-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640007-3 often in real-time on the comparison pages.
What if I can't find stock of 640007-3?
You can fill out our help required form which you can use to request a quote for 640007-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.