Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drive Size - Metric | 12.7mm |
---|---|
Blade Length - Metric | 76.2mm |
Overall Length - Metric | 185.8mm |
Drive Size - Imperial | 0.5" |
Blade Length - Imperial | 3" |
Overall Length - Imperial | 7.313" |
RoHS Compliant | NA |
Coated Nut Driver, 1/2", 3", 7.313" | Newark Electronics |
1/2" Coated Hollow Shaft Nut Driver | Klein Tools 640-1/2 | RS Americas |
Where can I find additional details, specifications and documents for a 640-1/2?
Additional datasheets, footprints and schematics for 640-1/2 are listed on our Part Details page. You can also find images and similar parts to 640-1/2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640-1/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640-1/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640-1/2 fall under?
The 640-1/2 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Drivers > Nut.
Can I view similar or alternative parts?
You can view similar parts to 640-1/2 when available in the Nut range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640-1/2 you can contact the distributor directly for product support, shipping queries etc.
Is the 640-1/2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640-1/2 have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics and RS Americas have stock available or on a lead time for 640-1/2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640-1/2 often in real-time on the comparison pages.
What if I can't find stock of 640-1/2?
You can fill out our help required form which you can use to request a quote for 640-1/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.