Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.43
|
52
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
89
in stock
|
Buy Now | |
element14
from US$5.28
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$4.96
|
52
in stock
|
Buy Now | |
RS Americas
from US$5.00
|
7
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Industrial grade |
0.5 W at 70 °C |
Tests according to CECC 41000 or IEC 60393-1 |
Application Notes |
---|
Application Note |
Datasheet |
---|
64 |
General Information |
---|
Quick Reference Listing |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Breadboard |
---|---|
For Use With | Prototype Electronics Projects |
Product Range | - |
BREAD BOARD, PROTOTYPE ELECTRONICS PROJECT | element14 |
Bread Board, Prototype Electronics Project | Newark Electronics |
Accessories, Adafruit, Half-size Breadboard | Adafruit Industries 64 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 7V |
---|---|
Lamp Base Type | BA15d |
Bulb Size | G-6 |
MSCP | 3 |
Average Bulb Life | 1000h |
Power Rating | 4.41W |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 64?
Additional datasheets, footprints and schematics for 64 are listed on our Part Details page. You can also find images and similar parts to 64 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 64 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 64 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 64 you can contact the distributor directly for product support, shipping queries etc.
Is the 64 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 64 have stock available?
Authorised distributors including Distrelec, element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for 64.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 64 often in real-time on the comparison pages.
What if I can't find stock of 64?
You can fill out our help required form which you can use to request a quote for 64 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.