Status: | Unknown |
---|---|
Series: | TRV Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 470µF |
Voltage Rating | 6.3V |
ESR | 0.15ohm |
Product Range | TRV Series |
Lifetime @ Temperature | 8000 hours @ 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 600mA |
Diameter | 8mm |
Height | 10.5mm |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Cap, 470Μf, 6.3V, Smd | Newark Electronics |
CAP, 470µF, 6.3V, SMD | element14 |
Aluminum Electrolytic Capacitor, 470uF, 6.3V, � 20%, 8000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a 63TRV470M8X105?
Additional datasheets, footprints and schematics for 63TRV470M8X105 are listed on our Part Details page. You can also find images and similar parts to 63TRV470M8X105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63TRV470M8X105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63TRV470M8X105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63TRV470M8X105 fall under?
The 63TRV470M8X105 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 63TRV470M8X105 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63TRV470M8X105 you can contact the distributor directly for product support, shipping queries etc.
Is the 63TRV470M8X105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63TRV470M8X105 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 63TRV470M8X105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63TRV470M8X105 often in real-time on the comparison pages.
What if I can't find stock of 63TRV470M8X105?
You can fill out our help required form which you can use to request a quote for 63TRV470M8X105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.