Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0441
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .015in, .38mm |
Wire Size | .32 – 1.31mm², 22 – 16AWG |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Overall Length | .295in, 7.49mm |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | Without |
Comment | 90° bend. UL listed and CSA Certified for 22-18 AWG wire range. |
Packaging Quantity | 15000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
110 FASTON FLAG REC 22-16 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 16 AWG Wire Size: .32 – 1.31 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 22 – 16 AWG .32 – 1.31 mm² 2.8 mm | Quick Disconnect | Part Number: 63990-1 | Internal Number: 63990-1 | TE Connectivity | TE Store |
110 Flg Fast Rcpt 22-16 Ptpbr Rohs Compliant: Yes |Amp Te Connectivity 63990-1 | Newark Electronics |
Quick Disconnect Terminal 16-22AWG F Pre-Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 63990-1?
Additional datasheets, footprints and schematics for 63990-1 are listed on our Part Details page. You can also find images and similar parts to 63990-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63990-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63990-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63990-1 fall under?
The 63990-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63990-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63990-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63990-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63990-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 63990-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63990-1 often in real-time on the comparison pages.
What if I can't find stock of 63990-1?
You can fill out our help required form which you can use to request a quote for 63990-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.