Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0422
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
8,938
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0473
|
70,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
50,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
50,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
22,500
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
20,000
in stock
|
Buy Now | |
element14
from US$0.07
|
8,938
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
7,500
in stock
|
Buy Now | |
TE Store
from US$0.07
|
7,348
in stock
|
Buy Now | |
Future Electronics
from US$0.0422
|
-
|
Buy Now | |
Avnet America
from US$0.0491
|
-
|
Buy Now | |
RS Americas
from US$0.0460
|
-
|
Buy Now | |
Boersig
from US$0.0498
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Underplating Material | Brass |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Contact Plating Material | Tin |
Terminal Type | Tab |
Terminal Size | 6.35 |
Extension Below Board | 3.99mm, .157in |
Mating Tab Thickness | .81mm, .032in |
PCB Hole Diameter | .055in, 1.4mm |
Receptacle Terminal Stock Thickness | .032in, .81mm |
PCB Thickness (Recommended) | 3.18mm, .125in |
Mating Tab Width | .25in, 6.35mm |
Height Above PC Board | 9.9mm, .394in |
CSA Certified | Yes |
UL Rating | Recognized |
Wire Insulation Support | With |
Comment | Insertion equipment available. |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Terminals 250 PCB TAB 032TPBR Reel of 10000 | Rapid Electronics |
Terminals 250 Pcb Tab 032Tpbr Cut Strip Of 100 Rohs Compliant: Yes |Amp Te Connectivity 63986-1 | Newark Electronics |
PCB TERMINAL, 1.4MM, BRASS | Farnell |
250 PCB TAB 032TPBR | Heilind Electronics |
TE Connectivity - AMP PCB Terminal 250 FASTON TAB TPBR | Distrelec |
TERMINAL, PCB, 1.4MM | element14 |
250 FASTON TAB TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): 3.18 mm PCB Thickness (Recommended): .125 in Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Tab 3.18 mm .125" .25" | PCB Terminal | Part Number: 63986-1 | Internal Number: 63986-1 | .25" | TE Connectivity | TE Store |
FASTON Series 0250 635 mm Length Overall 0547 Through Hole Quick-Fit Terminal | Future Electronics |
Quick Disconnect Terminal M 13.89mm 7.92mm Tin Over Copper Strip | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1740 | TE Connectivity 63986-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 63986-1?
Additional datasheets, footprints and schematics for 63986-1 are listed on our Part Details page. You can also find images and similar parts to 63986-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63986-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63986-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63986-1 fall under?
The 63986-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63986-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63986-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63986-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63986-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Heilind Electronics have stock available or on a lead time for 63986-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63986-1 often in real-time on the comparison pages.
What if I can't find stock of 63986-1?
You can fill out our help required form which you can use to request a quote for 63986-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.