Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Cavity Size | Size 2 |
Terminal Type | Tab |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Mating Tab Thickness | .02in, .5mm |
Material Thickness | .02in, .51mm |
Magnet Wire Size | 27 – 23AWG, .36 – .57mm |
Stock Thickness (Magnet Wire Side) | .41mm, .016in |
Aluminum Wire Size | .51 – .64mm, 24 – 22AWG |
Mating Tab Width | .118in, 3mm |
Terminal Height | 7.68mm, .3in |
Overall Length | .584in, 14.86mm |
Identification Number | 10 |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal., Stress Relieved. |
Packaging Quantity | 12000 |
Packaging Method | Reel, Reel/Carton |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Mag-Mate 118 Tab Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63973-1 | Newark Electronics |
Mag-Mate Terminal 23-27AWG M 14.86mm 4.32mm Tin Strip | Avnet America |
Special Order: MAG-MATE 118 TAB TPBR Magnet Wire Terminal Type: Tab Mating Tab Width: .118 in Mating Tab Width: 3 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .5 mm Tab .118" 3 mm .02" | Magnet Wire Terminal | Part Number: 63973-1 | Internal Number: 63973-1 | .118" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 63973-1?
Additional datasheets, footprints and schematics for 63973-1 are listed on our Part Details page. You can also find images and similar parts to 63973-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63973-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63973-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63973-1 fall under?
The 63973-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63973-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63973-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63973-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63973-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 63973-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63973-1 often in real-time on the comparison pages.
What if I can't find stock of 63973-1?
You can fill out our help required form which you can use to request a quote for 63973-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.