Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1195055-3,
639637-000 |
Prices starting from US$20.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.27
|
No stock
|
Buy Now | |
Rapid Electronics
from US$29.91
|
289
in stock
|
Buy Now | |
Chip One Stop
from US$23.90
|
289
in stock
|
Buy Now | |
Distrelec
from US$26.31
|
289
in stock
|
Buy Now | |
RS Americas
from US$34.03
|
15
in stock
|
Buy Now | |
Avnet America
from US$20.45
|
-
|
Buy Now | |
Sager
from US$23.64
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Material Systems Code | 10 |
---|---|
Material | Polyolefin Flexible Modified |
Material Code | 4 |
Adhesive Pre-Coat | Yes |
Lipped | No |
Wire/Cable Outside Diameter | .7 in, 24 mm, 18 mm, .94 in, .71 in, .787 in, 28 mm, 1 in, .87 in, 22 mm, 1.1 in, 20 mm, 26 mm, .9 in, 1.02 in |
Cable Diameter Range | 16 – 48.3mm, .63 – 1.9in |
Approved Standards | SAE AS I 81765/1, Type II, UL 224, File E85381 |
Zugelassene Standards | SAE AS I 81765/1, Type II, UL 224, File E85381 |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Type | High Performance Pre-Coat Adhesive |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Molded Part Shape Code | 202 |
Molded Part Shape | Straight |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
HEAT SHRINK BOOTS | Farnell |
Heat Shrink, Straight Boot, 51.8mm, 2:1Shrink Ratio, Adhesive Lined | TE Connectivity 639637-000 | RS Americas |
Connector Accessories Molded Boot Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
Where can I find additional details, specifications and documents for a 639637-000?
Additional datasheets, footprints and schematics for 639637-000 are listed on our Part Details page. You can also find images and similar parts to 639637-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 639637-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 639637-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 639637-000 fall under?
The 639637-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 639637-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 639637-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 639637-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 639637-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 639637-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 639637-000 often in real-time on the comparison pages.
What if I can't find stock of 639637-000?
You can fill out our help required form which you can use to request a quote for 639637-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.