Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
1,500
in stock
|
Buy Now | |
TE Store
from US$0.12
|
313,406
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
80,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.10
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
7
in stock
|
Buy Now | |
Avnet Abacus
-
|
40,000
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now |
Plating Thickness | 150µin, 3.81µm |
---|---|
Plating Material | Tin |
Terminal Angle | 90° |
Stud Hole | No |
Connection Capacity | Single |
Terminal Orientation | Flag |
Underplating Material | Nickel |
Contact Plating Material | Tin |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Size | 6.35 |
Extension Below Board | 150in, 3.81mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Height Above PC Board | 8.89mm, .354in |
Receptacle Terminal Stock Thickness | .031in, .8mm |
PCB Hole Diameter | 1.4mm, .055in |
Mating Tab Width | 6.35mm, .25in |
Mating Tab Thickness | .8mm, .031in |
CSA Certified | Yes |
UL Rating | Recognized |
Wire Insulation Support | Without |
Packaging Method | Box |
Packaging Quantity | 10000 |
FASTON | Yes |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
250 FASTON TAB TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Tab 1.57 mm .062" .25" | PCB Terminal | Part Number: 63951-1 | Internal Number: 63951-1 | .25" | TE Connectivity | TE Store |
Male Non-Insulated Right Angle Through Hole Connector | Future Electronics |
63951-1 Rohs Compliant: Yes |Amp Te Connectivity 63951-1 | Newark Electronics |
Quick Disconnect Terminal Tab 20.32mm 12.7mm Tin Strip | Avnet America |
Tab terminal, PCB,FASTON 250, 90° | RS |
Tab terminal, PCB, FASTON 250, 90o | TE Connectivity 63951-1 | RS Americas |
MALE DISCONNECT, 6.35MM | element14 |
TAB, FASTON 250 032TPBR | TTI Europe |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.4mm |
Terminal Plating | Tin |
Product Range | FASTON 250 Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting Orientation | Right Angle PCB |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 63951-1?
Additional datasheets, footprints and schematics for 63951-1 are listed on our Part Details page. You can also find images and similar parts to 63951-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63951-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63951-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63951-1 fall under?
The 63951-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63951-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63951-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63951-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63951-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Powell Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 63951-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63951-1 often in real-time on the comparison pages.
What if I can't find stock of 63951-1?
You can fill out our help required form which you can use to request a quote for 63951-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.