Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
250,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
250,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
70,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
70,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.12
|
30,000
in stock
|
Buy Now | |
TE Store
from US$0.14
|
24,789
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now |
Plating Thickness | 3.81µm, 150µin |
---|---|
Plating Material | Tin |
Stud Hole | No |
Terminal Angle | Straight |
Connection Capacity | Single |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Underplating Material | Nickel |
Contact Plating Material | Tin |
Terminal Orientation | Straight |
Terminal Size | 6.35 |
Extension Below Board | .125in, 3.18mm |
Height Above PC Board | 27.48mm, 1.095in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Receptacle Terminal Stock Thickness | .031in, .8mm |
PCB Hole Diameter | 1.4mm, .055in |
Mating Tab Thickness | .031in, .8mm |
Mating Tab Width | .25in, 6.35mm |
UL Rating | Recognized |
CSA Certified | Yes |
Wire Insulation Support | Without |
Packaging Method | Package |
Packaging Quantity | 10000 |
FASTON | Yes |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Tab, Faston 250 032Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63950-1. | Newark Electronics |
Quick Disconnect Terminal Tab 30.66mm 8.89mm Tin Strip | Avnet America |
TE Connectivity - AMP PCB Terminal 250 FASTON TAB TPBR | Distrelec |
250 FASTON TAB TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Tab 1.57 mm .062" .25" | PCB Terminal | Part Number: 63950-1 | Internal Number: 63950-1 | .25" | TE Connectivity | TE Store |
0.250 (6.35mm) Non-Insulated Quick Connect Through Hole Male Solder Connector" | Future Electronics |
FASTON 250 PCB TAB BR | TE Connectivity 63950-1 | RS Americas |
Where can I find additional details, specifications and documents for a 63950-1?
Additional datasheets, footprints and schematics for 63950-1 are listed on our Part Details page. You can also find images and similar parts to 63950-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63950-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63950-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63950-1 fall under?
The 63950-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63950-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63950-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63950-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63950-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Chip One Stop, Distrelec and Powell Electronics have stock available or on a lead time for 63950-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63950-1 often in real-time on the comparison pages.
What if I can't find stock of 63950-1?
You can fill out our help required form which you can use to request a quote for 63950-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.