Status: | Unknown |
---|---|
Series: | EX Series |
RoHS: | Unknown |
Temperature Min | -20°C |
---|---|
Temperature Max | 250°C |
IR Resolution | 160 x 120 |
Thermal Sensitivity (NETD) | 0.06°C |
Field of View (H x V) | 45° x 34° |
IR Focus Distance Min | 1.6ft |
Image Capture Frequency | 9Hz |
Manufacturer Warranty | 2 Years |
Product Range | EX Series |
SVHC | No SVHC (15-Jan-2019) |
Infrared camera with WiFi, MSX® and exte | RS |
Where can I find additional details, specifications and documents for a 63907-0804?
Additional datasheets, footprints and schematics for 63907-0804 are listed on our Part Details page. You can also find images and similar parts to 63907-0804 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63907-0804 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63907-0804 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63907-0804 fall under?
The 63907-0804 is listed under FLIR Parts.
Can I view similar or alternative parts?
You can view similar parts to 63907-0804 when available in the FLIR Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63907-0804 you can contact the distributor directly for product support, shipping queries etc.
Is the 63907-0804 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63907-0804 have stock available?
Authorised distributors including RS, RS Americas and SOS electronic have stock available or on a lead time for 63907-0804.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63907-0804 often in real-time on the comparison pages.
What if I can't find stock of 63907-0804?
You can fill out our help required form which you can use to request a quote for 63907-0804 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.