Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1195050-2,
639001-000 |
Adhesive Pre-Coat | Yes |
---|---|
Material | Fluid Resistant Modified Elastomer |
Material Code | 25 |
材質システム コード | 25 |
Number of Branches/Legs | 3 |
Inside Diameter Range (Body) | 6.9 – 13.2mm, .27 – .52in |
Inside Diameter Range (Leg 1) | 6.9 – 13.2mm, .27 – .52in |
Inside Diameter Range (Leg 2) | .14 – .26in, 3.6 – 6.6mm |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Options | /42 Precoat |
Adhesive Code | 42 |
接着剤のタイプ | High Performance Pre-Coat Adhesive |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape Code | 342A |
Size Code | 012 |
Molded Part Shape | Y Shape |
Operating Temperature Range | -103 – 302°F, -75 – 150°C |
Cable Accessories Transition Fluid Resistant Elastomer Black | Avnet America |
Heat Shrink Cable Boots & End Caps 342A012-25/42-0 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fineadjust Applicator |Molex 63900-1000 | Newark Electronics |
FineAdjust™ Applicator, 22 AWG Wire | Power and Signal Group |
Where can I find additional details, specifications and documents for a 639001-000?
Additional datasheets, footprints and schematics for 639001-000 are listed on our Part Details page. You can also find images and similar parts to 639001-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 639001-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 639001-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 639001-000 fall under?
The 639001-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 639001-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 639001-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 639001-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 639001-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager, Farnell and Power and Signal Group have stock available or on a lead time for 639001-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 639001-000 often in real-time on the comparison pages.
What if I can't find stock of 639001-000?
You can fill out our help required form which you can use to request a quote for 639001-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.