Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
TE Store
from US$0.11
|
108,798
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
588
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
196
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 19.05mm, .75in |
Wire Size | 1.31 – 3.31mm², 16 – 12AWG |
Accepts Wire Insulation Diameter Range | .16 – .21in, 4.06 – 5.33mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 9000 |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Sealable | No |
Wire Stop | No |
Insertion Force | Normal |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 FASTON REC 16-12 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 12 AWG Wire Size: 1.31 – 3.31 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 16 – 12 AWG 1.31 – 3.31 mm² 6.35 mm | Quick Disconnect | Part Number: 63896-1 | Internal Number: 63896-1 | TE Connectivity | TE Store |
CUT STRIP - RCPT, FASTON 250 16-12 016BR | Heilind Electronics |
Female Quick Disconnect, 6.35Mm/16-12Awg | Newark Electronics |
16-12 AWG Non-Insulated Receptacle Faston Straight Connector | Future Electronics |
Quick Disconnect Terminal 12-16AWG F 19.05mm Strip | Avnet America |
FASTON 250 RECEPTACLE 16-12 AW | TTI Europe |
FASTON 250 RECEPTACLE 16-12 AWG BR | Farnell |
RCPT, FASTON 250 16-12 016BR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 63896-1?
Additional datasheets, footprints and schematics for 63896-1 are listed on our Part Details page. You can also find images and similar parts to 63896-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63896-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63896-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63896-1 fall under?
The 63896-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63896-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63896-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63896-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63896-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 63896-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63896-1 often in real-time on the comparison pages.
What if I can't find stock of 63896-1?
You can fill out our help required form which you can use to request a quote for 63896-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.