Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
640
in stock
|
Buy Now | |
Heilind Electronics
from US$0.28
|
217,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.28
|
50,750
in stock
|
Buy Now | |
TE Store
from US$0.28
|
46,007
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
640
in stock
|
Buy Now | |
element14
from US$0.30
|
640
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Type | Grounding Clip |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | 2.29 – 3.18mm, .9 – .125in |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Wire Insulation Diameter (Max) | .125in, 3.17mm |
Overall Length | 18.54mm, .73in |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Sealable | No |
Insulated | No |
Wire/Cable Type | Discrete Wire |
GROUNDING CLIP 18-14 020 SST | Heilind Electronics |
GROUND CLIP 14-18AWG ST Special Purpose Terminal Type: Grounding Clip Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Terminal Plating Material: Unplated Product Length: .73 in Grounding Clip 18 – 14 AWG .8 – 2 mm² Unplated | Special Purpose Terminal | Part Number: 63895-1 | Internal Number: 63895-1 | TE Connectivity | TE Store |
Wire Splice, Crimp, 14Awg, 2Mm2 Rohs Compliant: Yes |Amp Te Connectivity 63895-1 | Newark Electronics |
WIRE SPLICE, CRIMP, 14AWG, 2MM2 | element14 |
Special Purpose Series 14-18 AWG Crimp Terminal | Future Electronics |
Grounding Clip 14-18AWG 18.54mm 3.56mm Reel | Avnet America |
GROUNDING CLIP 18-14 020 SST | Power and Signal Group |
Where can I find additional details, specifications and documents for a 63895-1?
Additional datasheets, footprints and schematics for 63895-1 are listed on our Part Details page. You can also find images and similar parts to 63895-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63895-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63895-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63895-1 fall under?
The 63895-1 is listed under Terminals & Splices > Special Purpose Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63895-1 when available in the Special Purpose Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63895-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63895-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63895-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and element14 have stock available or on a lead time for 63895-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63895-1 often in real-time on the comparison pages.
What if I can't find stock of 63895-1?
You can fill out our help required form which you can use to request a quote for 63895-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.